Vishay Precision Group Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00575R00KE123

Description
Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00575R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00575R00KE123
Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00575R00KE123
Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 75 10% E12 E3 Vishay - 70P0727 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 75 10% E12 E3 Vishay
70P0727
Cw-5-3 75 10% E12 E3 Vishay 70P0727
CW-5-3 75 10% e12 E3

CW-5-3 75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00575R00KE123 70P0727
Product Name Res Wirewound 75 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers