Vishay Precision Group Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00575R00JE123

Description
Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00575R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00575R00JE123
Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00575R00JE123
Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 75 5% E12 E3 Vishay - 70P0722 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 75 5% E12 E3 Vishay
70P0722
Cw-5-3 75 5% E12 E3 Vishay 70P0722
CW-5-3 75 5% e12 E3

CW-5-3 75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00575R00JE123 70P0722
Product Name Res Wirewound 75 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details