Vishay Precision Group Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005750R0KE123

Description
Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005750R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005750R0KE123
Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005750R0KE123
Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 750 10% E12 E3 Vishay - 70P0738 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 750 10% E12 E3 Vishay
70P0738
Cw-5-3 750 10% E12 E3 Vishay 70P0738
CW-5-3 750 10% e12 E3

CW-5-3 750 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005750R0KE123 70P0738
Product Name Res Wirewound 750 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 750 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details