Vishay Precision Group Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00570R00KE123

Description
Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00570R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00570R00KE123
Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00570R00KE123
Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 70 10% E12 E3 Vishay - 70P0706 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 70 10% E12 E3 Vishay
70P0706
Cw-5-3 70 10% E12 E3 Vishay 70P0706
CW-5-3 70 10% e12 E3

CW-5-3 70 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00570R00KE123 70P0706
Product Name Res Wirewound 70 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 70 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details