Vishay Precision Group Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00570R00JE733

Description
Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00570R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00570R00JE733
Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00570R00JE733
Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 70 5% E73 E3 Vishay - 70P0703 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 70 5% E73 E3 Vishay
70P0703
Cw-5-3 70 5% E73 E3 Vishay 70P0703
CW-5-3 70 5% E73 e3

CW-5-3 70 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00570R00JE733 70P0703
Product Name Res Wirewound 70 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 70 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details