Vishay Precision Group Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005700R0KE123

Description
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005700R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005700R0KE123
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005700R0KE123
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 700 10% E12 E3 Vishay - 70P0717 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 700 10% E12 E3 Vishay
70P0717
Cw-5-3 700 10% E12 E3 Vishay 70P0717
CW-5-3 700 10% e12 E3

CW-5-3 700 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005700R0KE123 70P0717
Product Name Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 700 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details