Vishay Precision Group Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0056R800KE123

Description
Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0056R800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0056R800KE123
Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0056R800KE123
Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 6.8 10% E12 E3 Vishay - 70P0449 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 6.8 10% E12 E3 Vishay
70P0449
Cw-5-3 6.8 10% E12 E3 Vishay 70P0449
CW-5-3 6.8 10% e12 E3

CW-5-3 6.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056R800KE123 70P0449
Product Name Res Wirewound 6.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 6.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details