Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0056R800HS73

Description
Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0056R800HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0056R800HS73
Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0056R800HS73
Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW0056R800HS73
Product Name Res Wirewound 6.8 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details