Vishay Precision Group Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0056R200JE733

Description
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0056R200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0056R200JE733
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0056R200JE733
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 6.2 5% E73 E3 Vishay - 70P0422 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 6.2 5% E73 E3 Vishay
70P0422
Cw-5-3 6.2 5% E73 E3 Vishay 70P0422
CW-5-3 6.2 5% E73 e3

CW-5-3 6.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056R200JE733 70P0422
Product Name Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 6.2 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details