Vishay Precision Group Wirewound Resistors CW0056R200JE73

Description
CW-5 6.2 5% E73 e3
Request a Quote Datasheet
Description
CW-5 6.2 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0056R200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056R200JE73
Wirewound Resistors 3110-CW0056R200JE73
CW-5 6.2 5% E73 e3

CW-5 6.2 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0056R200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0056R200JE73
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0056R200JE73
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 6.2 5% E73 E3 Vishay - 70P0420 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 6.2 5% E73 E3 Vishay
70P0420
Cw-5 6.2 5% E73 E3 Vishay 70P0420
CW-5 6.2 5% E73 e3

CW-5 6.2 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0056R200JE73 CW0056R200JE73 70P0420
Product Name Wirewound Resistors Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 6.2 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details