Vishay Precision Group Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0056R200JE12

Description
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0056R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0056R200JE12
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0056R200JE12
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0056R200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056R200JE12
Wirewound Resistors 3110-CW0056R200JE12
CW-5 6.2 5% E12 e3

CW-5 6.2 5% E12 e3

Supplier's Site Datasheet
Cw-5 6.2 5% E12 E3 Vishay - 70P0417 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 6.2 5% E12 E3 Vishay
70P0417
Cw-5 6.2 5% E12 E3 Vishay 70P0417
CW-5 6.2 5% e12 E3

CW-5 6.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0056R200JE12 3110-CW0056R200JE12 70P0417
Product Name Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 6.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details