Vishay Precision Group Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0056K800JE123

Description
Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0056K800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0056K800JE123
Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0056K800JE123
Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 6.8K 5% E12 E3 Vishay - 70P0395 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 6.8K 5% E12 E3 Vishay
70P0395
Cw-5-3 6.8K 5% E12 E3 Vishay 70P0395
CW-5-3 6.8K 5% e12 E3

CW-5-3 6.8K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056K800JE123 70P0395
Product Name Res Wirewound 6.8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 6.8K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers