Vishay Precision Group Wirewound Resistors CW0056K800JE12

Description
CW-5 6.8K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 6.8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0056K800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056K800JE12
Wirewound Resistors 3110-CW0056K800JE12
CW-5 6.8K 5% E12 e3

CW-5 6.8K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... - CW0056K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...
CW0056K800JE12
Power ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... CW0056K800JE12
Power ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Power ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Supplier's Site
Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201708
Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201708
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 6.8Kohm, 5W, 5%; Resistance Vishay - 41K8943 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 5W, 5%; Resistance Vishay
41K8943
Wirewound Resistor, 6.8Kohm, 5W, 5%; Resistance Vishay 41K8943
WIREWOUND RESISTOR, 6.8KOHM, 5W, 5%; Resistance:6.8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 5W, 5%; Resistance:6.8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0056K800JE12 CW0056K800JE12 70201708 41K8943
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 6.8Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications General Use
Standards and Certifications RoHS RoHS
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details