Vishay Precision Group Wirewound Resistors CW0056K000KE12

Description
CW-5 6K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 6K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0056K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056K000KE12
Wirewound Resistors 3110-CW0056K000KE12
CW-5 6K 10% E12 e3

CW-5 6K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0056K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0056K000KE12
Res Wirewound 6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0056K000KE12
Res Wirewound 6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 6K 10% E12 E3 Vishay - 70P0364 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 6K 10% E12 E3 Vishay
70P0364
Cw-5 6K 10% E12 E3 Vishay 70P0364
CW-5 6K 10% e12 E3

CW-5 6K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0056K000KE12 CW0056K000KE12 70P0364
Product Name Wirewound Resistors Res Wirewound 6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 6K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details