Vishay Precision Group Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0056K000JE732

Description
Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0056K000JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0056K000JE732
Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0056K000JE732
Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 6K 5% E73 E3 Vishay - 70P0362 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 6K 5% E73 E3 Vishay
70P0362
Cw-5-2 6K 5% E73 E3 Vishay 70P0362
CW-5-2 6K 5% E73 e3

CW-5-2 6K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056K000JE732 70P0362
Product Name Res Wirewound 6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 6K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers