Vishay Precision Group Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00568R10JE732

Description
Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00568R10JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00568R10JE732
Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00568R10JE732
Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 68.1 5% E73 E3 Vishay - 70P0574 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 68.1 5% E73 E3 Vishay
70P0574
Cw-5-2 68.1 5% E73 E3 Vishay 70P0574
CW-5-2 68.1 5% E73 e3

CW-5-2 68.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00568R10JE732 70P0574
Product Name Res Wirewound 68.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 68.1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details