Vishay Precision Group Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00568R00KE732

Description
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00568R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00568R00KE732
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00568R00KE732
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 68 10% E73 E3 Vishay - 70P0568 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 68 10% E73 E3 Vishay
70P0568
Cw-5-2 68 10% E73 E3 Vishay 70P0568
CW-5-2 68 10% E73 e3

CW-5-2 68 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00568R00KE732 70P0568
Product Name Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 68 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers