Vishay Precision Group Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00568R00JE732

Description
Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00568R00JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00568R00JE732
Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00568R00JE732
Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 68 5% E73 E3 Vishay - 70P0562 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 68 5% E73 E3 Vishay
70P0562
Cw-5-2 68 5% E73 E3 Vishay 70P0562
CW-5-2 68 5% E73 e3

CW-5-2 68 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00568R00JE732 70P0562
Product Name Res Wirewound 68 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 68 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details