Vishay Precision Group Wirewound Resistors CW00568R00JE12

Description
CW-5 68 5% E12 e3
Request a Quote Datasheet
Description
CW-5 68 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00568R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00568R00JE12
Wirewound Resistors 3110-CW00568R00JE12
CW-5 68 5% E12 e3

CW-5 68 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 68 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00568R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00568R00JE12
Res Wirewound 68 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00568R00JE12
Res Wirewound 68 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay - 41K8944 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay
41K8944
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay 41K8944
WIREWOUND RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201571
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201571
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00568R00JE12 CW00568R00JE12 41K8944 70201571
Product Name Wirewound Resistors Res Wirewound 68 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers