Vishay Precision Group Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005681R0KE732

Description
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005681R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005681R0KE732
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005681R0KE732
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 681 10% E73 E3 Vishay - 70P0604 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 681 10% E73 E3 Vishay
70P0604
Cw-5-2 681 10% E73 E3 Vishay 70P0604
CW-5-2 681 10% E73 e3

CW-5-2 681 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005681R0KE732 70P0604
Product Name Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 681 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details