Vishay Precision Group Wirewound Resistors CW005681R0KE73

Description
CW-5 681 10% E73 e3
Request a Quote Datasheet
Description
CW-5 681 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005681R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005681R0KE73
Wirewound Resistors 3110-CW005681R0KE73
CW-5 681 10% E73 e3

CW-5 681 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005681R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005681R0KE73
Res Wirewound 681 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005681R0KE73
Res Wirewound 681 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 681 10% E73 E3 Vishay - 70P0603 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 681 10% E73 E3 Vishay
70P0603
Cw-5 681 10% E73 E3 Vishay 70P0603
CW-5 681 10% E73 e3

CW-5 681 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005681R0KE73 CW005681R0KE73 70P0603
Product Name Wirewound Resistors Res Wirewound 681 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 681 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details