Vishay Precision Group Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005681R0JE123

Description
Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005681R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005681R0JE123
Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005681R0JE123
Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 681 5% E12 E3 Vishay - 70P0596 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 681 5% E12 E3 Vishay
70P0596
Cw-5-3 681 5% E12 E3 Vishay 70P0596
CW-5-3 681 5% e12 E3

CW-5-3 681 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005681R0JE123 70P0596
Product Name Res Wirewound 681 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 681 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details