Vishay Precision Group Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005680R0KE733

Description
Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005680R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005680R0KE733
Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005680R0KE733
Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 680 10% E73 E3 Vishay - 70P0593 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 680 10% E73 E3 Vishay
70P0593
Cw-5-3 680 10% E73 E3 Vishay 70P0593
CW-5-3 680 10% E73 e3

CW-5-3 680 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005680R0KE733 70P0593
Product Name Res Wirewound 680 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 680 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 7811321P - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details