Vishay Precision Group Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005680R0JE732

Description
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005680R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005680R0JE732
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005680R0JE732
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 680 5% E73 E3 Vishay - 70P0586 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 680 5% E73 E3 Vishay
70P0586
Cw-5-2 680 5% E73 E3 Vishay 70P0586
CW-5-2 680 5% E73 e3

CW-5-2 680 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005680R0JE732 70P0586
Product Name Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 680 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details