Vishay Precision Group Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005680R0JE123

Description
Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005680R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005680R0JE123
Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005680R0JE123
Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 680 5% E12 E3 Vishay - 70P0584 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 680 5% E12 E3 Vishay
70P0584
Cw-5-3 680 5% E12 E3 Vishay 70P0584
CW-5-3 680 5% e12 E3

CW-5-3 680 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005680R0JE123 70P0584
Product Name Res Wirewound 680 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 680 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details