Vishay Precision Group Wirewound Resistors CW00565R00KE73

Description
CW-5 65 10% E73 e3
Request a Quote Datasheet
Description
CW-5 65 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00565R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00565R00KE73
Wirewound Resistors 3110-CW00565R00KE73
CW-5 65 10% E73 e3

CW-5 65 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 65 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00565R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00565R00KE73
Res Wirewound 65 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00565R00KE73
Res Wirewound 65 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 65 10% E73 E3 Vishay - 70P0545 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 65 10% E73 E3 Vishay
70P0545
Cw-5 65 10% E73 E3 Vishay 70P0545
CW-5 65 10% E73 e3

CW-5 65 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00565R00KE73 CW00565R00KE73 70P0545
Product Name Wirewound Resistors Res Wirewound 65 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 65 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 65 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1879456-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details