Vishay Precision Group Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005650R0KE122

Description
Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005650R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005650R0KE122
Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005650R0KE122
Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 650 10% E12 E3 Vishay - 70P0555 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 650 10% E12 E3 Vishay
70P0555
Cw-5-2 650 10% E12 E3 Vishay 70P0555
CW-5-2 650 10% e12 E3

CW-5-2 650 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005650R0KE122 70P0555
Product Name Res Wirewound 650 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 650 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details