Vishay Precision Group Wirewound Resistors CW005650R0KE12

Description
CW-5 650 10% E12 e3
Request a Quote Datasheet
Description
CW-5 650 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005650R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005650R0KE12
Wirewound Resistors 3110-CW005650R0KE12
CW-5 650 10% E12 e3

CW-5 650 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005650R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005650R0KE12
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005650R0KE12
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 650 10% E12 E3 Vishay - 70P0554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 650 10% E12 E3 Vishay
70P0554
Cw-5 650 10% E12 E3 Vishay 70P0554
CW-5 650 10% e12 E3

CW-5 650 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005650R0KE12 CW005650R0KE12 70P0554
Product Name Wirewound Resistors Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 650 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 650 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details