Vishay Precision Group Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005650R0JS73

Description
Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005650R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005650R0JS73
Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005650R0JS73
Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005650R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005650R0JS73
Wirewound Resistors 3110-CW005650R0JS73
CW-5 650 5% S73

CW-5 650 5% S73

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 650 Ohm, 5% Vishay - 43C8192 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 650 Ohm, 5% Vishay
43C8192
Cw, 0.875 X 0.312, 650 Ohm, 5% Vishay 43C8192
CW, 0.875 x 0.312", 650 Ohm, 5%

CW, 0.875 x 0.312", 650 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005650R0JS73 3110-CW005650R0JS73 43C8192
Product Name Res Wirewound 650 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.875 X 0.312, 650 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details