Vishay Precision Group Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0KE733

Description
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005634R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005634R0KE733
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0KE733
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 634 10% E73 E3 Vishay - 70P0535 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 634 10% E73 E3 Vishay
70P0535
Cw-5-3 634 10% E73 E3 Vishay 70P0535
CW-5-3 634 10% E73 e3

CW-5-3 634 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005634R0KE733 70P0535
Product Name Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 634 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers