Vishay Precision Group Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0KE732

Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005634R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005634R0KE732
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0KE732
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 634 10% E73 E3 Vishay - 70P0534 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 634 10% E73 E3 Vishay
70P0534
Cw-5-2 634 10% E73 E3 Vishay 70P0534
CW-5-2 634 10% E73 e3

CW-5-2 634 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005634R0KE732 70P0534
Product Name Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 634 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details