Vishay Precision Group Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005634R0KE122

Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005634R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005634R0KE122
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005634R0KE122
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 634 10% E12 E3 Vishay - 70P0531 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 634 10% E12 E3 Vishay
70P0531
Cw-5-2 634 10% E12 E3 Vishay 70P0531
CW-5-2 634 10% e12 E3

CW-5-2 634 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005634R0KE122 70P0531
Product Name Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 634 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details