Vishay Precision Group Wirewound Resistors CW005634R0KE12

Description
CW-5 634 10% E12 e3
Request a Quote Datasheet
Description
CW-5 634 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005634R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005634R0KE12
Wirewound Resistors 3110-CW005634R0KE12
CW-5 634 10% E12 e3

CW-5 634 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005634R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005634R0KE12
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005634R0KE12
Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 634 10% E12 E3 Vishay - 70P0530 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 634 10% E12 E3 Vishay
70P0530
Cw-5 634 10% E12 E3 Vishay 70P0530
CW-5 634 10% e12 E3

CW-5 634 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005634R0KE12 CW005634R0KE12 70P0530
Product Name Wirewound Resistors Res Wirewound 634 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 634 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 634 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details