Vishay Precision Group Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0JE733

Description
Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005634R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005634R0JE733
Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0JE733
Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 634 5% E73 E3 Vishay - 70P0529 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 634 5% E73 E3 Vishay
70P0529
Cw-5-3 634 5% E73 E3 Vishay 70P0529
CW-5-3 634 5% E73 e3

CW-5-3 634 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005634R0JE733 70P0529
Product Name Res Wirewound 634 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 634 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details