Vishay Precision Group Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0JE732

Description
Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005634R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005634R0JE732
Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005634R0JE732
Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 634 5% E73 E3 Vishay - 70P0528 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 634 5% E73 E3 Vishay
70P0528
Cw-5-2 634 5% E73 E3 Vishay 70P0528
CW-5-2 634 5% E73 e3

CW-5-2 634 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005634R0JE732 70P0528
Product Name Res Wirewound 634 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 634 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details