Vishay Precision Group Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005630R0KE732

Description
Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005630R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005630R0KE732
Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005630R0KE732
Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 630 10% E73 E3 Vishay - 70P0522 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 630 10% E73 E3 Vishay
70P0522
Cw-5-2 630 10% E73 E3 Vishay 70P0522
CW-5-2 630 10% E73 e3

CW-5-2 630 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005630R0KE732 70P0522
Product Name Res Wirewound 630 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 630 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details