Vishay Precision Group Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00562R00KE122

Description
Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00562R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00562R00KE122
Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00562R00KE122
Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 62 10% E12 E3 Vishay - 70P0495 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 62 10% E12 E3 Vishay
70P0495
Cw-5-2 62 10% E12 E3 Vishay 70P0495
CW-5-2 62 10% e12 E3

CW-5-2 62 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00562R00KE122 70P0495
Product Name Res Wirewound 62 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 62 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers