Vishay Precision Group Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005620R0KE732

Description
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005620R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005620R0KE732
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005620R0KE732
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 620 10% E73 E3 Vishay - 70P0510 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 620 10% E73 E3 Vishay
70P0510
Cw-5-2 620 10% E73 E3 Vishay 70P0510
CW-5-2 620 10% E73 e3

CW-5-2 620 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005620R0KE732 70P0510
Product Name Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 620 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details