Vishay Precision Group Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005620R0KE123

Description
Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005620R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005620R0KE123
Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005620R0KE123
Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 620 10% E12 E3 Vishay - 70P0508 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 620 10% E12 E3 Vishay
70P0508
Cw-5-3 620 10% E12 E3 Vishay 70P0508
CW-5-3 620 10% e12 E3

CW-5-3 620 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005620R0KE123 70P0508
Product Name Res Wirewound 620 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 620 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers