Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW005620R0KE122 | 70P0507 |
| Product Name | Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-5-2 620 10% E12 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |