Vishay Intertechnology, Inc. Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00561R90KE73

Description
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00561R90KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00561R90KE73
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00561R90KE73
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00561R90KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00561R90KE73
Wirewound Resistors 3110-CW00561R90KE73
CW-5 61.9 10% E73 e3

CW-5 61.9 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00561R90KE73 3110-CW00561R90KE73
Product Name Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details