Vishay Intertechnology, Inc. Wirewound Resistors CW00561R90KE12

Description
CW-5 61.9 10% E12 e3
Request a Quote Datasheet
Description
CW-5 61.9 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00561R90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00561R90KE12
Wirewound Resistors 3110-CW00561R90KE12
CW-5 61.9 10% E12 e3

CW-5 61.9 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00561R90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00561R90KE12
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00561R90KE12
Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW00561R90KE12 CW00561R90KE12
Product Name Wirewound Resistors Res Wirewound 61.9 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 61.9 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers