Vishay Precision Group Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00560R00KE733

Description
Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00560R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00560R00KE733
Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00560R00KE733
Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 60 10% E73 E3 Vishay - 70P0464 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 60 10% E73 E3 Vishay
70P0464
Cw-5-3 60 10% E73 E3 Vishay 70P0464
CW-5-3 60 10% E73 e3

CW-5-3 60 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00560R00KE733 70P0464
Product Name Res Wirewound 60 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 60 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details