Vishay Precision Group Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00560R00KE732

Description
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00560R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00560R00KE732
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00560R00KE732
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 60 10% E73 E3 Vishay - 70P0463 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 60 10% E73 E3 Vishay
70P0463
Cw-5-2 60 10% E73 E3 Vishay 70P0463
CW-5-2 60 10% E73 e3

CW-5-2 60 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00560R00KE732 70P0463
Product Name Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 60 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers