Vishay Precision Group Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00560R00KE122

Description
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00560R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00560R00KE122
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00560R00KE122
Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 60 10% E12 E3 Vishay - 70P0460 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 60 10% E12 E3 Vishay
70P0460
Cw-5-2 60 10% E12 E3 Vishay 70P0460
CW-5-2 60 10% e12 E3

CW-5-2 60 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00560R00KE122 70P0460
Product Name Res Wirewound 60 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 60 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details