Vishay Precision Group Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005600R0KE733

Description
Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005600R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005600R0KE733
Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005600R0KE733
Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 600 10% E73 E3 Vishay - 70P0475 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 600 10% E73 E3 Vishay
70P0475
Cw-5-3 600 10% E73 E3 Vishay 70P0475
CW-5-3 600 10% E73 e3

CW-5-3 600 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005600R0KE733 70P0475
Product Name Res Wirewound 600 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 600 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details