Vishay Precision Group Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005600R0KE732

Description
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005600R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005600R0KE732
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005600R0KE732
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 600 10% E73 E3 Vishay - 70P0474 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 600 10% E73 E3 Vishay
70P0474
Cw-5-2 600 10% E73 E3 Vishay 70P0474
CW-5-2 600 10% E73 e3

CW-5-2 600 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005600R0KE732 70P0474
Product Name Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 600 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details