Vishay Precision Group Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005600R0JS733

Description
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005600R0JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005600R0JS733
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005600R0JS733
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay - 43C8185 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay
43C8185
Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay 43C8185
CW, 0.875 x 0.312", 600 Ohm, 5%

CW, 0.875 x 0.312", 600 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005600R0JS733 43C8185
Product Name Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details