Vishay Precision Group Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005600R0JB123

Description
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005600R0JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005600R0JB123
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005600R0JB123
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay - 43C8182 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay
43C8182
Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay 43C8182
CW, 0.875 x 0.312", 600 Ohm, 5%

CW, 0.875 x 0.312", 600 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005600R0JB123 43C8182
Product Name Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 600 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details