Vishay Precision Group Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005600R0JB122

Description
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005600R0JB122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005600R0JB122
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005600R0JB122
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 600 5% B12 Vishay - 23M4418 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 600 5% B12 Vishay
23M4418
Cw-5-2 600 5% B12 Vishay 23M4418
CW-5-2 600 5% B12

CW-5-2 600 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005600R0JB122 23M4418
Product Name Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 600 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details